Panasonic Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic ERJ-U12D5112U

Description
CHIP RES, THICK FILM, 51K1, 0.75W, 1812; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51K1, 0.75W, 1812; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic - 65AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic
65AC8701
Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic 65AC8701
CHIP RES, THICK FILM, 51K1, 0.75W, 1812; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K1, 0.75W, 1812; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic - 66AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic
66AC4164
Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic 66AC4164
CHIP RES, THICK FILM, 51K1, 0.75W, 1812; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K1, 0.75W, 1812; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8701
Product Name Chip Res, Thick Film, 51K1, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details