Panasonic Chip Resistor - Surface Mount ERJ-U12D5103U

Description
1812 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D5103U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D5103U
Chip Resistor - Surface Mount ERJ-U12D5103U
1812 ANTI-SULFUR RES. , 0.5%, 51

1812 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic - 67AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic
67AC2992
Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic 67AC2992
CHIP RES, THICK FILM, 510K, 0.75W, 1812; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.75W, 1812; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic - 66AC2153 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic
66AC2153
Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic 66AC2153
CHIP RES, THICK FILM, 510K, 0.75W, 1812; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.75W, 1812; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D5103U 67AC2992
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 510K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 510000 ohms 510000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details