Panasonic Chip Resistor - Surface Mount ERJ-U12D5101U

Description
1812 ANTI-SULFUR RES. , 0.5%, 5.
Description
1812 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 5K1, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 5.1 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The thick film technology used in its construction provides durability and stability under varying environmental conditions. The component is compatible with both reflow and flow soldering processes, facilitating ease of integration into manufacturing workflows.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 5K1, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 5.1 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The thick film technology used in its construction provides durability and stability under varying environmental conditions. The component is compatible with both reflow and flow soldering processes, facilitating ease of integration into manufacturing workflows.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D5101U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D5101U
Chip Resistor - Surface Mount ERJ-U12D5101U
1812 ANTI-SULFUR RES. , 0.5%, 5.

1812 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic - 66AC2152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic
66AC2152
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic 66AC2152
CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic - 66AC8907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic
66AC8907
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic 66AC8907
CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D5101U 66AC2152
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers