Panasonic Chip Resistor - Surface Mount ERJ-U12D5100U

Description
1812 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D5100U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D5100U
Chip Resistor - Surface Mount ERJ-U12D5100U
1812 ANTI-SULFUR RES. , 0.5%, 51

1812 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic - 67AC5913 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic
67AC5913
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic 67AC5913
CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic - 66AC0159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic
66AC0159
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic 66AC0159
CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D5100U 67AC5913
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details