Panasonic Chip Resistor - Surface Mount ERJ-U12D49R9U

Description
1812 ANTI-SULFUR RES. , 0.5%, 49
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 49
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D49R9U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D49R9U
Chip Resistor - Surface Mount ERJ-U12D49R9U
1812 ANTI-SULFUR RES. , 0.5%, 49

1812 ANTI-SULFUR RES. , 0.5%, 49

Supplier's Site Datasheet
Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic - 66AC0157 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic
66AC0157
Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic 66AC0157
CHIP RES, THICK FILM, 49R9, 0.75W, 1812; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.75W, 1812; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic - 67AC1537 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic
67AC1537
Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic 67AC1537
CHIP RES, THICK FILM, 49R9, 0.75W, 1812; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.75W, 1812; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D49R9U 66AC0157
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 49R9, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details