Panasonic Chip Resistor - Surface Mount ERJ-U12D4993U

Description
1812 ANTI-SULFUR RES. , 0.5%, 49
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 49
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4993U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4993U
Chip Resistor - Surface Mount ERJ-U12D4993U
1812 ANTI-SULFUR RES. , 0.5%, 49

1812 ANTI-SULFUR RES. , 0.5%, 49

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic - 67AC1539 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic
67AC1539
Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic 67AC1539
CHIP RES, THICK FILM, 499K, 0.75W, 1812; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.75W, 1812; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic - 67AC5912 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic
67AC5912
Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic 67AC5912
CHIP RES, THICK FILM, 499K, 0.75W, 1812; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.75W, 1812; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4993U 67AC1539
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 499K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 499000 ohms 499000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details