The Chip Resistor, Thick Film, 4K87, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 4.87 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive and industrial environments. The component is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. Its dimensions conform to the 1812 package size, which is widely used in surface mount technology.
CHIP RES, THICK FILM, 4K87, 0.75W, 1812; Resistance:4.87kohm;
CHIP RES, THICK FILM, 4K87, 0.75W, 1812; Resistance:4.87kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 65AC8699 |
| Product Name | Chip Res, Thick Film, 4K87, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 4870 ohms |