Panasonic Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic ERJ-U12D4870U

Description
CHIP RES, THICK FILM, 487R, 0.75W, 1812; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 487R, 0.75W, 1812; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 487R, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 487 ohms with a tolerance of ±0.5%, ensuring precise performance in various applications. The power rating is 0.75 watts, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The 1812 package size (4532 metric) allows for easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 487R, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 487 ohms with a tolerance of ±0.5%, ensuring precise performance in various applications. The power rating is 0.75 watts, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The 1812 package size (4532 metric) allows for easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic - 66AC8905 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic
66AC8905
Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic 66AC8905
CHIP RES, THICK FILM, 487R, 0.75W, 1812; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.75W, 1812; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic - 66AC6142 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic
66AC6142
Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic 66AC6142
CHIP RES, THICK FILM, 487R, 0.75W, 1812; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.75W, 1812; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8905
Product Name Chip Res, Thick Film, 487R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details