Panasonic Chip Resistor - Surface Mount ERJ-U12D47R0U

Description
1812 ANTI-SULFUR RES. , 0.5%, 47
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D47R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D47R0U
Chip Resistor - Surface Mount ERJ-U12D47R0U
1812 ANTI-SULFUR RES. , 0.5%, 47

1812 ANTI-SULFUR RES. , 0.5%, 47

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic - 67AC2988 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic
67AC2988
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic 67AC2988
CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic - 66AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic
66AC4157
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic 66AC4157
CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D47R0U 67AC2988
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details