Panasonic Chip Resistor - Surface Mount ERJ-U12D4753U

Description
1812 ANTI-SULFUR RES. , 0.5%, 47
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4753U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4753U
Chip Resistor - Surface Mount ERJ-U12D4753U
1812 ANTI-SULFUR RES. , 0.5%, 47

1812 ANTI-SULFUR RES. , 0.5%, 47

Supplier's Site Datasheet
Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic - 66AC4159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic
66AC4159
Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic 66AC4159
CHIP RES, THICK FILM, 475K, 0.75W, 1812; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475K, 0.75W, 1812; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic - 66AC8904 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic
66AC8904
Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic 66AC8904
CHIP RES, THICK FILM, 475K, 0.75W, 1812; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475K, 0.75W, 1812; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4753U 66AC4159
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 475K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 475000 ohms 475000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details