1812 ANTI-SULFUR RES. , 0.5%, 47
CHIP RES, THICK FILM, 47K5, 0.75W, 1812; Resistance:47.5kohm;
CHIP RES, THICK FILM, 47K5, 0.75W, 1812; Resistance:47.5kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U12D4752U | 67AC0358 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 47K5, 0.75W, 1812; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 47500 ohms | 47500 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |