Panasonic Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic ERJ-U12D4751U

Description
CHIP RES, THICK FILM, 4K75, 0.75W, 1812; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K75, 0.75W, 1812; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic - 66AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic
66AC7423
Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic 66AC7423
CHIP RES, THICK FILM, 4K75, 0.75W, 1812; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.75W, 1812; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic - 66AC0156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic
66AC0156
Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic 66AC0156
CHIP RES, THICK FILM, 4K75, 0.75W, 1812; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.75W, 1812; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D4751U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4751U
Chip Resistor - Surface Mount ERJ-U12D4751U
1812 ANTI-SULFUR RES. , 0.5%, 4.

1812 ANTI-SULFUR RES. , 0.5%, 4.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7423 ERJ-U12D4751U
Product Name Chip Res, Thick Film, 4K75, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 4750 ohms 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details