Panasonic Chip Resistor - Surface Mount ERJ-U12D4643U

Description
1812 ANTI-SULFUR RES. , 0.5%, 46
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 46
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4643U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4643U
Chip Resistor - Surface Mount ERJ-U12D4643U
1812 ANTI-SULFUR RES. , 0.5%, 46

1812 ANTI-SULFUR RES. , 0.5%, 46

Supplier's Site Datasheet
Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic - 66AC8902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic
66AC8902
Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic 66AC8902
CHIP RES, THICK FILM, 464K, 0.75W, 1812; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464K, 0.75W, 1812; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic - 66AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic
66AC4156
Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic 66AC4156
CHIP RES, THICK FILM, 464K, 0.75W, 1812; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464K, 0.75W, 1812; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4643U 66AC8902
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 464K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 464000 ohms 464000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details