Panasonic Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic ERJ-U12D4531U

Description
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic - 67AC0354 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic
67AC0354
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic 67AC0354
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic - 66AC2145 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic
66AC2145
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic 66AC2145
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D4531U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4531U
Chip Resistor - Surface Mount ERJ-U12D4531U
1812 ANTI-SULFUR RES. , 0.5%, 4.

1812 ANTI-SULFUR RES. , 0.5%, 4.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0354 ERJ-U12D4531U
Product Name Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 4530 ohms 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers