Panasonic Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic ERJ-U12D43R0U

Description
CHIP RES, THICK FILM, 43R, 0.75W, 1812; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43R, 0.75W, 1812; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic - 66AC4152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic
66AC4152
Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic 66AC4152
CHIP RES, THICK FILM, 43R, 0.75W, 1812; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.75W, 1812; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic - 67AC5904 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic
67AC5904
Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic 67AC5904
CHIP RES, THICK FILM, 43R, 0.75W, 1812; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.75W, 1812; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D43R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D43R0U
Chip Resistor - Surface Mount ERJ-U12D43R0U
1812 ANTI-SULFUR RES. , 0.5%, 43

1812 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4152 ERJ-U12D43R0U
Product Name Chip Res, Thick Film, 43R, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details