Panasonic Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic ERJ-U12D4323U

Description
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic - 66AC2141 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic
66AC2141
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic 66AC2141
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic - 67AC2985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic
67AC2985
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic 67AC2985
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2141
Product Name Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details