Panasonic Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic ERJ-U12D4322U

Description
CHIP RES, THICK FILM, 43K2, 0.75W, 1812; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K2, 0.75W, 1812; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic - 66AC4154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic
66AC4154
Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic 66AC4154
CHIP RES, THICK FILM, 43K2, 0.75W, 1812; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K2, 0.75W, 1812; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic - 65AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic
65AC8695
Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic 65AC8695
CHIP RES, THICK FILM, 43K2, 0.75W, 1812; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K2, 0.75W, 1812; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D4322U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4322U
Chip Resistor - Surface Mount ERJ-U12D4322U
1812 ANTI-SULFUR RES. , 0.5%, 43

1812 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4154 ERJ-U12D4322U
Product Name Chip Res, Thick Film, 43K2, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 43200 ohms 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details