Panasonic Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic ERJ-U12D4303U

Description
CHIP RES, THICK FILM, 430K, 0.75W, 1812; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430K, 0.75W, 1812; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic - 66AC6136 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic
66AC6136
Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic 66AC6136
CHIP RES, THICK FILM, 430K, 0.75W, 1812; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.75W, 1812; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic - 66AC6135 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic
66AC6135
Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic 66AC6135
CHIP RES, THICK FILM, 430K, 0.75W, 1812; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.75W, 1812; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6136
Product Name Chip Res, Thick Film, 430K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details