1812 ANTI-SULFUR RES. , 0.5%, 43
CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U12D4302U | 66AC7422 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 43000 ohms | 43000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |