Panasonic Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic ERJ-U12D4222U

Description
CHIP RES, THICK FILM, 42K2, 0.75W, 1812; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42K2, 0.75W, 1812; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic - 66AC2137 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic
66AC2137
Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic 66AC2137
CHIP RES, THICK FILM, 42K2, 0.75W, 1812; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.75W, 1812; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic - 67AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic
67AC2982
Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic 67AC2982
CHIP RES, THICK FILM, 42K2, 0.75W, 1812; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.75W, 1812; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2137
Product Name Chip Res, Thick Film, 42K2, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers