CHIP RES, THICK FILM, 4K22, 0.75W, 1812; Resistance:4.22kohm;
CHIP RES, THICK FILM, 4K22, 0.75W, 1812; Resistance:4.22kohm;
1812 ANTI-SULFUR RES. , 0.5%, 4.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC6134 | ERJ-U12D4221U |
| Product Name | Chip Res, Thick Film, 4K22, 0.75W, 1812; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] | |
| Resistance Range | 4220 ohms | 4220 ohms |