Panasonic Chip Resistor - Surface Mount ERJ-U12D41R2U

Description
1812 ANTI-SULFUR RES. , 0.5%, 41
Description
1812 ANTI-SULFUR RES. , 0.5%, 41
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 41R2, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 41.2 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its dimensions are consistent with the 1812 package size, which is 4.5 mm x 3.2 mm. This product is ideal for engineers seeking a robust and reliable resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 41R2, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 41.2 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its dimensions are consistent with the 1812 package size, which is 4.5 mm x 3.2 mm. This product is ideal for engineers seeking a robust and reliable resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D41R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D41R2U
Chip Resistor - Surface Mount ERJ-U12D41R2U
1812 ANTI-SULFUR RES. , 0.5%, 41

1812 ANTI-SULFUR RES. , 0.5%, 41

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic - 66AC4150 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic
66AC4150
Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic 66AC4150
CHIP RES, THICK FILM, 41R2, 0.75W, 1812; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 0.75W, 1812; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic - 66AC6133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic
66AC6133
Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic 66AC6133
CHIP RES, THICK FILM, 41R2, 0.75W, 1812; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 0.75W, 1812; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D41R2U 66AC4150
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 41R2, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers