Panasonic Chip Resistor - Surface Mount ERJ-U12D4120U

Description
1812 ANTI-SULFUR RES. , 0.5%, 41
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 41
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4120U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4120U
Chip Resistor - Surface Mount ERJ-U12D4120U
1812 ANTI-SULFUR RES. , 0.5%, 41

1812 ANTI-SULFUR RES. , 0.5%, 41

Supplier's Site Datasheet
Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic - 66AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic
66AC4151
Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic 66AC4151
CHIP RES, THICK FILM, 412R, 0.75W, 1812; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.75W, 1812; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic - 67AC2980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic
67AC2980
Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic 67AC2980
CHIP RES, THICK FILM, 412R, 0.75W, 1812; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.75W, 1812; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4120U 66AC4151
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 412R, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 412 ohms 412 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details