Panasonic Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic ERJ-U12D4020U

Description
CHIP RES, THICK FILM, 402R, 0.75W, 1812; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 402R, 0.75W, 1812; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic - 67AC0348 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic
67AC0348
Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic 67AC0348
CHIP RES, THICK FILM, 402R, 0.75W, 1812; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.75W, 1812; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic - 67AC5900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic
67AC5900
Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic 67AC5900
CHIP RES, THICK FILM, 402R, 0.75W, 1812; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.75W, 1812; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D4020U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4020U
Chip Resistor - Surface Mount ERJ-U12D4020U
1812 ANTI-SULFUR RES. , 0.5%, 40

1812 ANTI-SULFUR RES. , 0.5%, 40

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0348 ERJ-U12D4020U
Product Name Chip Res, Thick Film, 402R, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers