Panasonic Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic ERJ-U12D39R0U

Description
CHIP RES, THICK FILM, 39R, 0.75W, 1812; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.75W, 1812; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic - 66AC2131 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic
66AC2131
Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic 66AC2131
CHIP RES, THICK FILM, 39R, 0.75W, 1812; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.75W, 1812; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic - 67AC5897 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic
67AC5897
Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic 67AC5897
CHIP RES, THICK FILM, 39R, 0.75W, 1812; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.75W, 1812; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D39R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D39R0U
Chip Resistor - Surface Mount ERJ-U12D39R0U
1812 ANTI-SULFUR RES. , 0.5%, 39

1812 ANTI-SULFUR RES. , 0.5%, 39

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC2131 ERJ-U12D39R0U
Product Name Chip Res, Thick Film, 39R, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details