The Chip Resistor, Thick Film, 39K2, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 39.2 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The product is RoHS compliant and adheres to reference standards such as IEC 60115-8 and JIS C 5201-8. It is AEC-Q200 qualified, ensuring it meets automotive reliability standards. The dimensions of the resistor are consistent with the 1812 package size, making it compatible with various PCB layouts.
CHIP RES, THICK FILM, 39K2, 0.75W, 1812; Resistance:39.2kohm;
CHIP RES, THICK FILM, 39K2, 0.75W, 1812; Resistance:39.2kohm;
1812 ANTI-SULFUR RES. , 0.5%, 39
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC0347 | ERJ-U12D3922U |
| Product Name | Chip Res, Thick Film, 39K2, 0.75W, 1812; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] | |
| Resistance Range | 39200 ohms | 39200 ohms |