1812 ANTI-SULFUR RES. , 0.5%, 3.
CHIP RES, THICK FILM, 3K92, 0.75W, 1812; Resistance:3.92kohm;
CHIP RES, THICK FILM, 3K92, 0.75W, 1812; Resistance:3.92kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U12D3921U | 67AC5899 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 3K92, 0.75W, 1812; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3920 ohms | 3920 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |