Panasonic Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic ERJ-U12D3833U

Description
CHIP RES, THICK FILM, 383K, 0.75W, 1812; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 383K, 0.75W, 1812; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic - 67AC1525 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic
67AC1525
Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic 67AC1525
CHIP RES, THICK FILM, 383K, 0.75W, 1812; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.75W, 1812; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic - 67AC1524 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic
67AC1524
Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic 67AC1524
CHIP RES, THICK FILM, 383K, 0.75W, 1812; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.75W, 1812; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1525
Product Name Chip Res, Thick Film, 383K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 383000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details