Panasonic Chip Resistor - Surface Mount ERJ-U12D3832U

Description
1812 ANTI-SULFUR RES. , 0.5%, 38
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 38
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D3832U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D3832U
Chip Resistor - Surface Mount ERJ-U12D3832U
1812 ANTI-SULFUR RES. , 0.5%, 38

1812 ANTI-SULFUR RES. , 0.5%, 38

Supplier's Site Datasheet
Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic - 66AC4147 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic
66AC4147
Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic 66AC4147
CHIP RES, THICK FILM, 38K3, 0.75W, 1812; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.75W, 1812; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic - 67AC5896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic
67AC5896
Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic 67AC5896
CHIP RES, THICK FILM, 38K3, 0.75W, 1812; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.75W, 1812; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D3832U 66AC4147
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 38K3, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 38300 ohms 38300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers