The Chip Resistor from Panasonic, part number 66AC8893, features a resistance value of 374 kΩ and a power rating of 0.75 W. It is designed in a 1812 case size, which is equivalent to 4532 metric dimensions. This thick film resistor is specifically engineered to be sulfur-resistant, making it suitable for applications in environments where sulfur exposure may be a concern. The resistor has a tolerance of ±0.5%, ensuring precision in resistance values. Additionally, it is RoHS compliant, aligning with environmental regulations. This product is suitable for both reflow and flow soldering processes, enhancing its versatility in various manufacturing settings.
CHIP RES, THICK FILM, 374K, 0.75W, 1812; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 374K, 0.75W, 1812; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC8894 |
| Product Name | Chip Res, Thick Film, 374K, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 374000 ohms |