Panasonic Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic ERJ-U12D3742U

Description
CHIP RES, THICK FILM, 37K4, 0.75W, 1812; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 37K4, 0.75W, 1812; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic - 67AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic
67AC0345
Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic 67AC0345
CHIP RES, THICK FILM, 37K4, 0.75W, 1812; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.75W, 1812; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic - 67AC1522 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic
67AC1522
Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic 67AC1522
CHIP RES, THICK FILM, 37K4, 0.75W, 1812; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.75W, 1812; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0345
Product Name Chip Res, Thick Film, 37K4, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details