Panasonic Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic ERJ-U12D36R0U

Description
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic - 66AC0143 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic
66AC0143
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic 66AC0143
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic - 66AC0144 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic
66AC0144
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic 66AC0144
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0143
Product Name Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers