Panasonic Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic ERJ-U12D3570U

Description
CHIP RES, THICK FILM, 357R, 0.75W, 1812; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357R, 0.75W, 1812; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic - 66AC2128 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic
66AC2128
Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic 66AC2128
CHIP RES, THICK FILM, 357R, 0.75W, 1812; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.75W, 1812; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic - 66AC2127 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic
66AC2127
Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic 66AC2127
CHIP RES, THICK FILM, 357R, 0.75W, 1812; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.75W, 1812; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2128
Product Name Chip Res, Thick Film, 357R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details