Panasonic Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic ERJ-U12D34R8U

Description
CHIP RES, THICK FILM, 34R8, 0.75W, 1812; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34R8, 0.75W, 1812; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic - 67AC0341 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic
67AC0341
Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic 67AC0341
CHIP RES, THICK FILM, 34R8, 0.75W, 1812; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.75W, 1812; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic - 67AC1518 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic
67AC1518
Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic 67AC1518
CHIP RES, THICK FILM, 34R8, 0.75W, 1812; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.75W, 1812; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0341
Product Name Chip Res, Thick Film, 34R8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details