The Chip Resistor, Thick Film, 340K, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 340 kΩ with a tolerance of ±0.5%. The power rating is 0.75W, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The 1812 package size (4.5mm x 3.2mm) allows for easy integration into compact designs. The product is suitable for both reflow and flow soldering processes, enhancing its versatility in manufacturing.
CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC2126 |
| Product Name | Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 340000 ohms |