Panasonic Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic ERJ-U12D3400U

Description
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic - 66AC4140 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic
66AC4140
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic 66AC4140
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic - 67AC5891 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic
67AC5891
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic 67AC5891
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4140
Product Name Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers