Panasonic Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic ERJ-U12D30R1U

Description
CHIP RES, THICK FILM, 30R1, 0.75W, 1812; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R1, 0.75W, 1812; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic - 66AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic
66AC8885
Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic 66AC8885
CHIP RES, THICK FILM, 30R1, 0.75W, 1812; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.75W, 1812; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic - 67AC5883 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic
67AC5883
Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic 67AC5883
CHIP RES, THICK FILM, 30R1, 0.75W, 1812; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.75W, 1812; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8885
Product Name Chip Res, Thick Film, 30R1, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers