Panasonic Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic ERJ-U12D3093U

Description
CHIP RES, THICK FILM, 309K, 0.75W, 1812; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309K, 0.75W, 1812; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic - 67AC1512 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic
67AC1512
Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic 67AC1512
CHIP RES, THICK FILM, 309K, 0.75W, 1812; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.75W, 1812; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic - 66AC2122 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic
66AC2122
Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic 66AC2122
CHIP RES, THICK FILM, 309K, 0.75W, 1812; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.75W, 1812; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1512
Product Name Chip Res, Thick Film, 309K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details