Panasonic Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic ERJ-U12D2703U

Description
CHIP RES, THICK FILM, 270K, 0.75W, 1812; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270K, 0.75W, 1812; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic - 67AC2957 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic
67AC2957
Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic 67AC2957
CHIP RES, THICK FILM, 270K, 0.75W, 1812; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.75W, 1812; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic - 67AC5879 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic
67AC5879
Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic 67AC5879
CHIP RES, THICK FILM, 270K, 0.75W, 1812; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.75W, 1812; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2957
Product Name Chip Res, Thick Film, 270K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details