Panasonic Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic ERJ-U12D2702U

Description
CHIP RES, THICK FILM, 27K, 0.75W, 1812; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27K, 0.75W, 1812; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic - 66AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic
66AC8880
Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic 66AC8880
CHIP RES, THICK FILM, 27K, 0.75W, 1812; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.75W, 1812; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic - 66AC0126 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic
66AC0126
Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic 66AC0126
CHIP RES, THICK FILM, 27K, 0.75W, 1812; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.75W, 1812; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8880
Product Name Chip Res, Thick Film, 27K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details