Panasonic Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic ERJ-U12D2611U

Description
CHIP RES, THICK FILM, 2K61, 0.75W, 1812; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 2K61, 0.75W, 1812; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 2K61, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 2.61 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is RoHS compliant and adheres to industry standards such as IEC 60115-8 and JIS C 5201-8. It is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The product is packaged in a 1812 case size, which is a common format for surface mount technology.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 2K61, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 2.61 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is RoHS compliant and adheres to industry standards such as IEC 60115-8 and JIS C 5201-8. It is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The product is packaged in a 1812 case size, which is a common format for surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic - 67AC1502 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic
67AC1502
Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic 67AC1502
CHIP RES, THICK FILM, 2K61, 0.75W, 1812; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K61, 0.75W, 1812; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic - 67AC2953 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic
67AC2953
Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic 67AC2953
CHIP RES, THICK FILM, 2K61, 0.75W, 1812; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K61, 0.75W, 1812; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1502
Product Name Chip Res, Thick Film, 2K61, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details