Panasonic Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic ERJ-U12D2610U

Description
CHIP RES, THICK FILM, 261R, 0.75W, 1812; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261R, 0.75W, 1812; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic - 66AC8879 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic
66AC8879
Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic 66AC8879
CHIP RES, THICK FILM, 261R, 0.75W, 1812; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.75W, 1812; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic - 67AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic
67AC5877
Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic 67AC5877
CHIP RES, THICK FILM, 261R, 0.75W, 1812; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.75W, 1812; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8879
Product Name Chip Res, Thick Film, 261R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567723 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers