Panasonic Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic ERJ-U12D25R5U

Description
CHIP RES, THICK FILM, 25R5, 0.75W, 1812; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 25R5, 0.75W, 1812; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic - 67AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic
67AC2950
Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic 67AC2950
CHIP RES, THICK FILM, 25R5, 0.75W, 1812; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.75W, 1812; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic - 66AC4127 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic
66AC4127
Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic 66AC4127
CHIP RES, THICK FILM, 25R5, 0.75W, 1812; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.75W, 1812; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2950
Product Name Chip Res, Thick Film, 25R5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details