Panasonic Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic ERJ-U12D2400U

Description
CHIP RES, THICK FILM, 240R, 0.75W, 1812; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 240R, 0.75W, 1812; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic - 66AC0120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic
66AC0120
Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic 66AC0120
CHIP RES, THICK FILM, 240R, 0.75W, 1812; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.75W, 1812; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic - 67AC1498 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic
67AC1498
Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic 67AC1498
CHIP RES, THICK FILM, 240R, 0.75W, 1812; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.75W, 1812; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0120
Product Name Chip Res, Thick Film, 240R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details