Panasonic Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic ERJ-U12D2373U

Description
CHIP RES, THICK FILM, 237K, 0.75W, 1812; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237K, 0.75W, 1812; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic - 67AC2945 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic
67AC2945
Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic 67AC2945
CHIP RES, THICK FILM, 237K, 0.75W, 1812; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237K, 0.75W, 1812; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic - 66AC2107 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic
66AC2107
Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic 66AC2107
CHIP RES, THICK FILM, 237K, 0.75W, 1812; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237K, 0.75W, 1812; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2945
Product Name Chip Res, Thick Film, 237K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details