The Chip Resistor, Thick Film, 232K, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 232 kΩ with a tolerance of ±0.5%. It has a power rating of 0.75W and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The product complies with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The dimensions of the resistor are 1812, which corresponds to 4.5mm x 3.2mm in metric units. This component is ideal for applications requiring stable performance under varying temperatures, with a specified operating temperature range of -55°C to +155°C.
CHIP RES, THICK FILM, 232K, 0.75W, 1812; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 232K, 0.75W, 1812; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC8874 |
| Product Name | Chip Res, Thick Film, 232K, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 232000 ohms |