Panasonic Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic ERJ-U12D22R0U

Description
CHIP RES, THICK FILM, 22R, 0.75W, 1812; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R, 0.75W, 1812; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic - 66AC4116 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic
66AC4116
Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic 66AC4116
CHIP RES, THICK FILM, 22R, 0.75W, 1812; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.75W, 1812; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic - 67AC2938 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic
67AC2938
Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic 67AC2938
CHIP RES, THICK FILM, 22R, 0.75W, 1812; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.75W, 1812; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4116
Product Name Chip Res, Thick Film, 22R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers