Panasonic Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic ERJ-U12D2211U

Description
CHIP RES, THICK FILM, 2K21, 0.75W, 1812; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K21, 0.75W, 1812; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic - 66AC4120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic
66AC4120
Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic 66AC4120
CHIP RES, THICK FILM, 2K21, 0.75W, 1812; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 0.75W, 1812; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic - 66AC6101 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic
66AC6101
Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic 66AC6101
CHIP RES, THICK FILM, 2K21, 0.75W, 1812; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 0.75W, 1812; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4120
Product Name Chip Res, Thick Film, 2K21, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details