Panasonic Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic ERJ-U12D2150U

Description
CHIP RES, THICK FILM, 215R, 0.75W, 1812; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215R, 0.75W, 1812; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic - 66AC2102 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic
66AC2102
Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic 66AC2102
CHIP RES, THICK FILM, 215R, 0.75W, 1812; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.75W, 1812; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic - 66AC4115 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic
66AC4115
Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic 66AC4115
CHIP RES, THICK FILM, 215R, 0.75W, 1812; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.75W, 1812; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2102
Product Name Chip Res, Thick Film, 215R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details