Panasonic Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic ERJ-U12D1911U

Description
CHIP RES, THICK FILM, 1K91, 0.75W, 1812; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K91, 0.75W, 1812; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic - 67AC0316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic
67AC0316
Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic 67AC0316
CHIP RES, THICK FILM, 1K91, 0.75W, 1812; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K91, 0.75W, 1812; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic - 66AC6094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic
66AC6094
Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic 66AC6094
CHIP RES, THICK FILM, 1K91, 0.75W, 1812; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K91, 0.75W, 1812; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0316
Product Name Chip Res, Thick Film, 1K91, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details